QUALCOMM, Incorporated SAW Filters B39841B9859P810

Description
836.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 25MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
836.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 25MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39841B9859P810-ND - DigiKey
Thief River Falls, MN, United States
836.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 25MHz Bandwidth 5-SMD, No Lead

836.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.4dB 25MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
975672-B39841B9859P810
Filters - SAW Filters 975672-B39841B9859P810
Win Source Part Number: 975672-B39841B9859P8 10 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Cellular, WCDMA Standard Package: 5,000 Mounting: SMD (SMT) Insertion Loss: 1.4dB Height (Max): 0.016" (0.40mm) Bandwidth: 25MHz Frequency - Center: 836.5MHz Package / Case: 5-SMD, No Lead Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 975672-B39841B9859P810
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Cellular, WCDMA
Standard Package: 5,000
Mounting: SMD (SMT)
Insertion Loss: 1.4dB
Height (Max): 0.016" (0.40mm)
Bandwidth: 25MHz
Frequency - Center: 836.5MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now Datasheet
EMI RFI Filter - 836-B39841B9859P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39841B9859P810
EMI RFI Filter 836-B39841B9859P810
SAW FILTER Product overview: B39841B9859P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841B9859P810 can be used for catalog matching and distributor lookup.

SAW FILTER Product overview: B39841B9859P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841B9859P810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number B39841B9859P810-ND 975672-B39841B9859P810 836-B39841B9859P810
Product Name SAW Filters Filters - SAW Filters EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications General; Communications; Portable Devices Cellular, WCDMA
Fc 836500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - PEF2261NGV2.0 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-11LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details