QUALCOMM, Incorporated Filters - SAW Filters B39841B5176U410

Description
Win Source Part Number: 1217460-B39841B5176U 410 Category: Filters>SAW Filters Series: * Package: Tape & Reel (TR) Standard Package: 9,000 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39841B5176U410 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1217460-B39841B5176U 410 Category: Filters>SAW Filters Series: * Package: Tape & Reel (TR) Standard Package: 9,000 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39841B5176U410 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1217460-B39841B5176U410
Filters - SAW Filters 1217460-B39841B5176U410
Win Source Part Number: 1217460-B39841B5176U 410 Category: Filters>SAW Filters Series: * Package: Tape & Reel (TR) Standard Package: 9,000 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39841B5176U410 TR

Win Source Part Number: 1217460-B39841B5176U410
Category: Filters>SAW Filters
Series: *
Package: Tape & Reel (TR)
Standard Package: 9,000
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39841B5176U410TR

Buy Now
SMD EMI RFI Filter - 836-B39841B5176U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD EMI RFI Filter
836-B39841B5176U410
SMD EMI RFI Filter 836-B39841B5176U410
FILTER SAW BANDPASS SMD Product overview: B39841B5176U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841B5176U410 can be used for catalog matching and distributor lookup.

FILTER SAW BANDPASS SMD Product overview: B39841B5176U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39841B5176U410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1217460-B39841B5176U410 836-B39841B5176U410
Product Name Filters - SAW Filters SMD EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MXL1062CN8 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
BandPass Crystal Filters - A-704 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details