QUALCOMM, Incorporated SAW Filters B39841B4311P810

Description
836.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 25MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
836.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 25MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39841B4311P810-ND - DigiKey
Thief River Falls, MN, United States
836.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 25MHz Bandwidth 5-SMD, No Lead

836.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 25MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - B39841B4311P810
912494-B39841B4311P810
SAW Filters - B39841B4311P810 912494-B39841B4311P810
Manufacturer: QUALCOMM Win Source Part Number: 912494-B39841B4311P8 10 Series: B4311 Features: 836.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 25MHz Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: B39841B4311P810S 5, B39841B4311P810S5, B39841B4311P810S5-ND , B4311

Manufacturer: QUALCOMM
Win Source Part Number: 912494-B39841B4311P810
Series: B4311
Features: 836.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 25MHz Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
Other Part Number: B39841B4311P810S 5, B39841B4311P810S5, B39841B4311P810S5-ND, B4311

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39841B4311P810-ND 912494-B39841B4311P810
Product Name SAW Filters SAW Filters - B39841B4311P810
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43124PC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Serial I/O
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-5LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details