QUALCOMM, Incorporated SAW Filters B39811B4321P810

Description
806MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
806MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39811B4321P810-ND - DigiKey
Thief River Falls, MN, United States
806MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead

806MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - B39811B4321P810
912492-B39811B4321P810
SAW Filters - B39811B4321P810 912492-B39811B4321P810
Manufacturer: QUALCOMM Win Source Part Number: 912492-B39811B4321P8 10 Features: 806MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead Package: Reel - TR Package: 5-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912492-B39811B4321P810
Features: 806MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Package: Reel - TR
Package: 5-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39811B4321P810-ND 912492-B39811B4321P810
Product Name SAW Filters SAW Filters - B39811B4321P810
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX9586AZK+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1060TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S7B - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details