QUALCOMM, Incorporated SAW Filters - B39805B1709H310 B39805B1709H310

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021554-B39805B1709H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 18.1dB Height (Max): 0.058" (1.48mm) Bandwidth: 3.7MHz Frequency - Center: 80.46MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021554-B39805B1709H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 18.1dB Height (Max): 0.058" (1.48mm) Bandwidth: 3.7MHz Frequency - Center: 80.46MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39805B1709H310
1021554-B39805B1709H310
SAW Filters - B39805B1709H310 1021554-B39805B1709H310
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021554-B39805B1709H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 18.1dB Height (Max): 0.058" (1.48mm) Bandwidth: 3.7MHz Frequency - Center: 80.46MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Introduction Date: October 08, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021554-B39805B1709H310
Packaging: Reel - TR
Applications: XM Radio
Mounting: SMD (SMT)
Insertion Loss: 18.1dB
Height (Max): 0.058" (1.48mm)
Bandwidth: 3.7MHz
Frequency - Center: 80.46MHz
Categories: Filters
Status: Active
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Introduction Date: October 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1021554-B39805B1709H310
Product Name SAW Filters - B39805B1709H310
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MXL1062CN8 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
8MHz Rail-to-Rail Composite Video Driver - ISL59110IEZ-T7 - Renesas Electronics Corporation
Specs
Filter Category Video Filter
Applications Audio/Video
Supply Voltage (VS) 2.5 to 3.6 volts
View Details