QUALCOMM, Incorporated Filters - SAW Filters B39791B5120U410

Description
Win Source Part Number: 1047656-B39791B5120U 410 Category: Filters>SAW Filters Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047656-B39791B5120U 410 Category: Filters>SAW Filters Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047656-B39791B5120U410
Filters - SAW Filters 1047656-B39791B5120U410
Win Source Part Number: 1047656-B39791B5120U 410 Category: Filters>SAW Filters Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1047656-B39791B5120U410
Category: Filters>SAW Filters
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now
SMD 787.5MHz 50Ohm EMI RFI Filter - 836-B39791B5120U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 787.5MHz 50Ohm EMI RFI Filter
836-B39791B5120U410
SMD 787.5MHz 50Ohm EMI RFI Filter 836-B39791B5120U410
SAW Filter RF 787.5MHz 4dB 50Ohm SMD 6 Pin DCC6C Product overview: B39791B5120U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 787.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 787.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39791B5120U410 can be used for catalog matching and distributor lookup.

SAW Filter RF 787.5MHz 4dB 50Ohm SMD 6 Pin DCC6C Product overview: B39791B5120U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 787.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 787.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39791B5120U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1047656-B39791B5120U410 836-B39791B5120U410
Product Name Filters - SAW Filters SMD 787.5MHz 50Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MXL1062CN8 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
SAW Filters - 2312-QPQ1060TR7DKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S7A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details