QUALCOMM, Incorporated Filters - SAW Filters B39781B9865P810

Description
Win Source Part Number: 989228-B39781B9865P8 10 Category: Filters>SAW Filters Series: B9865 Package: Tape & Reel (TR) Applications: Cellular, LTE Standard Package: 5,000 Mounting: SMD (SMT) Insertion Loss: 1.5dB Height (Max): 0.016" (0.40mm) Bandwidth: 10MHz Frequency - Center: 782MHz Package / Case: 5-SMD, No Lead Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39781B9865P810 TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 989228-B39781B9865P8 10 Category: Filters>SAW Filters Series: B9865 Package: Tape & Reel (TR) Applications: Cellular, LTE Standard Package: 5,000 Mounting: SMD (SMT) Insertion Loss: 1.5dB Height (Max): 0.016" (0.40mm) Bandwidth: 10MHz Frequency - Center: 782MHz Package / Case: 5-SMD, No Lead Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39781B9865P810 TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
989228-B39781B9865P810
Filters - SAW Filters 989228-B39781B9865P810
Win Source Part Number: 989228-B39781B9865P8 10 Category: Filters>SAW Filters Series: B9865 Package: Tape & Reel (TR) Applications: Cellular, LTE Standard Package: 5,000 Mounting: SMD (SMT) Insertion Loss: 1.5dB Height (Max): 0.016" (0.40mm) Bandwidth: 10MHz Frequency - Center: 782MHz Package / Case: 5-SMD, No Lead Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39781B9865P810 TR Product Status: Obsolete

Win Source Part Number: 989228-B39781B9865P810
Category: Filters>SAW Filters
Series: B9865
Package: Tape & Reel (TR)
Applications: Cellular, LTE
Standard Package: 5,000
Mounting: SMD (SMT)
Insertion Loss: 1.5dB
Height (Max): 0.016" (0.40mm)
Bandwidth: 10MHz
Frequency - Center: 782MHz
Package / Case: 5-SMD, No Lead
Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39781B9865P810TR
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 989228-B39781B9865P810
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QPQ1287TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - ML6416CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
SAW Filter - SPT2185M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 2.19E6 kHz
Package Type 3.0*3.0 mm
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details