QUALCOMM, Incorporated Filters - SAW Filters B39765B1727H810

Description
Win Source Part Number: 1047651-B39765B1727H 810 Category: Filters>SAW Filters Series: B1727 Package: Tape & Reel (TR) Applications: Radio Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 15.4dB Height (Max): 0.058" (1.48mm) Bandwidth: 3.8MHz Frequency - Center: 76.5MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39765B1727H810B3976 5-B1727-H810; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B1727 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047651-B39765B1727H 810 Category: Filters>SAW Filters Series: B1727 Package: Tape & Reel (TR) Applications: Radio Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 15.4dB Height (Max): 0.058" (1.48mm) Bandwidth: 3.8MHz Frequency - Center: 76.5MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39765B1727H810B3976 5-B1727-H810; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B1727 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047651-B39765B1727H810
Filters - SAW Filters 1047651-B39765B1727H810
Win Source Part Number: 1047651-B39765B1727H 810 Category: Filters>SAW Filters Series: B1727 Package: Tape & Reel (TR) Applications: Radio Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 15.4dB Height (Max): 0.058" (1.48mm) Bandwidth: 3.8MHz Frequency - Center: 76.5MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39765B1727H810B3976 5-B1727-H810; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B1727 Product Status: Obsolete

Win Source Part Number: 1047651-B39765B1727H810
Category: Filters>SAW Filters
Series: B1727
Package: Tape & Reel (TR)
Applications: Radio
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 15.4dB
Height (Max): 0.058" (1.48mm)
Bandwidth: 3.8MHz
Frequency - Center: 76.5MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): B39765B1727H810B39765-B1727-H810;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B1727
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047651-B39765B1727H810
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - HSP43168VC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details