QUALCOMM, Incorporated SAW Filters - B39765B1710H310 B39765B1710H310

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021553-B39765B1710H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 14.7dB Height (Max): 0.058" (1.48mm) Bandwidth: 14.6MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021553-B39765B1710H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 14.7dB Height (Max): 0.058" (1.48mm) Bandwidth: 14.6MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39765B1710H310
1021553-B39765B1710H310
SAW Filters - B39765B1710H310 1021553-B39765B1710H310
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021553-B39765B1710H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 14.7dB Height (Max): 0.058" (1.48mm) Bandwidth: 14.6MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021553-B39765B1710H310
Packaging: Reel - TR
Applications: XM Radio
Mounting: SMD (SMT)
Insertion Loss: 14.7dB
Height (Max): 0.058" (1.48mm)
Bandwidth: 14.6MHz
Frequency - Center: 76.5MHz
Categories: Filters
Status: Active
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
SMD 76.50MHZ EMI RFI Filter - 836-B39765B1710H310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 76.50MHZ EMI RFI Filter
836-B39765B1710H310
SMD 76.50MHZ EMI RFI Filter 836-B39765B1710H310
FILTER SAW IF 76.50MHZ SMD Product overview: B39765B1710H310 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 76.50MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 76.50MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39765B1710H310 can be used for catalog matching and distributor lookup.

FILTER SAW IF 76.50MHZ SMD Product overview: B39765B1710H310 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 76.50MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 76.50MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39765B1710H310 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021553-B39765B1710H310 836-B39765B1710H310
Product Name SAW Filters - B39765B1710H310 SMD 76.50MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX263ACWI - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 57 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QM23013TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
 - AFS1842.5S4 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.84E6 kHz
View Details
3 suppliers