QUALCOMM, Incorporated SAW Filters - B39765B1707H310 B39765B1707H310

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021552-B39765B1707H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 15.4dB Height (Max): 0.058" (1.48mm) Bandwidth: 4.7MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021552-B39765B1707H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 15.4dB Height (Max): 0.058" (1.48mm) Bandwidth: 4.7MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39765B1707H310
1021552-B39765B1707H310
SAW Filters - B39765B1707H310 1021552-B39765B1707H310
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021552-B39765B1707H 310 Packaging: Reel - TR Applications: XM Radio Mounting: SMD (SMT) Insertion Loss: 15.4dB Height (Max): 0.058" (1.48mm) Bandwidth: 4.7MHz Frequency - Center: 76.5MHz Categories: Filters Status: Active Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021552-B39765B1707H310
Packaging: Reel - TR
Applications: XM Radio
Mounting: SMD (SMT)
Insertion Loss: 15.4dB
Height (Max): 0.058" (1.48mm)
Bandwidth: 4.7MHz
Frequency - Center: 76.5MHz
Categories: Filters
Status: Active
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1021552-B39765B1707H310
Product Name SAW Filters - B39765B1707H310
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7428EKA-T - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Specs
Filter Category SAW Filter
View Details
Filters - Active - HSP43168JC-33Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter; Digital Filter
Filter Type FIR
Applications General
View Details
2 suppliers