QUALCOMM, Incorporated SAW Filters - B39741B9892P810 B39741B9892P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912488-B39741B9892P8 10 Features: 740MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.8dB 12MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912488-B39741B9892P8 10 Features: 740MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.8dB 12MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39741B9892P810
912488-B39741B9892P810
SAW Filters - B39741B9892P810 912488-B39741B9892P810
Manufacturer: QUALCOMM Win Source Part Number: 912488-B39741B9892P8 10 Features: 740MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.8dB 12MHz Bandwidth 5-SMD, No Lead Package: 5-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912488-B39741B9892P810
Features: 740MHz Frequency Cellular, LTE RF SAW Filter (Surface Acoustic Wave) 1.8dB 12MHz Bandwidth 5-SMD, No Lead
Package: 5-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
HTSUS: 8541.60.0080

Buy Now
EMI RFI Filter - 836-B39741B9892P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39741B9892P810
EMI RFI Filter 836-B39741B9892P810
FILTER SAW Product overview: B39741B9892P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39741B9892P810 can be used for catalog matching and distributor lookup.

FILTER SAW Product overview: B39741B9892P810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39741B9892P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912488-B39741B9892P810 836-B39741B9892P810
Product Name SAW Filters - B39741B9892P810 EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - ML6426CS1X - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Band Pass; Band Pass, Low Pass
Fc 6700 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-3LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details
2 suppliers