QUALCOMM, Incorporated SAW Filters - B39741B8816P810 B39741B8816P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912487-B39741B8816P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912487-B39741B8816P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39741B8816P810 - 912487-B39741B8816P810 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39741B8816P810
912487-B39741B8816P810
SAW Filters - B39741B8816P810 912487-B39741B8816P810
Manufacturer: QUALCOMM Win Source Part Number: 912487-B39741B8816P8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: QUALCOMM
Win Source Part Number: 912487-B39741B8816P810
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now
EMI RFI Filter - 836-B39741B8816P810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39741B8816P810
EMI RFI Filter 836-B39741B8816P810
SAW FILTER 1109 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39741B8816P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39741B8816P810 can be used for catalog matching and distributor lookup.

SAW FILTER 1109 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Product overview: B39741B8816P810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39741B8816P810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912487-B39741B8816P810 836-B39741B8816P810
Product Name SAW Filters - B39741B8816P810 EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - PEB2466HV1.3 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-4LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details