QUALCOMM, Incorporated Filters - SAW Filters B39731B5328U410

Description
Win Source Part Number: 1047646-B39731B5328U 410 Category: Filters>SAW Filters Series: B5328 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.048" (1.23mm) Bandwidth: 45MHz Frequency - Center: 725.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39731B5328U410 TR
Request a Quote
Description
Win Source Part Number: 1047646-B39731B5328U 410 Category: Filters>SAW Filters Series: B5328 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.048" (1.23mm) Bandwidth: 45MHz Frequency - Center: 725.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39731B5328U410 TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047646-B39731B5328U410
Filters - SAW Filters 1047646-B39731B5328U410
Win Source Part Number: 1047646-B39731B5328U 410 Category: Filters>SAW Filters Series: B5328 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.048" (1.23mm) Bandwidth: 45MHz Frequency - Center: 725.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39731B5328U410 TR

Win Source Part Number: 1047646-B39731B5328U410
Category: Filters>SAW Filters
Series: B5328
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 2.5dB
Height (Max): 0.048" (1.23mm)
Bandwidth: 45MHz
Frequency - Center: 725.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39731B5328U410TR

Buy Now
EMI RFI Filter - 836-B39731B5328U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B39731B5328U410
EMI RFI Filter 836-B39731B5328U410
RFFE FILTER BANDPASS SAW Product overview: B39731B5328U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39731B5328U410 can be used for catalog matching and distributor lookup.

RFFE FILTER BANDPASS SAW Product overview: B39731B5328U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39731B5328U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1047646-B39731B5328U410 836-B39731B5328U410
Product Name Filters - SAW Filters EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX295CPA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
SAW Filters - 535-AFII-SW-0090-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 915000 kHz
View Details