QUALCOMM, Incorporated Filters - SAW Filters B39731B5196U410

Description
Win Source Part Number: 1047648-B39731B5196U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 9,000 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39731B5196U410 TR Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 1047648-B39731B5196U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 9,000 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39731B5196U410 TR Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047648-B39731B5196U410
Filters - SAW Filters 1047648-B39731B5196U410
Win Source Part Number: 1047648-B39731B5196U 410 Category: Filters>SAW Filters Package: Tape & Reel (TR) Standard Package: 9,000 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39731B5196U410 TR Product Status: Last Time Buy

Win Source Part Number: 1047648-B39731B5196U410
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Standard Package: 9,000
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39731B5196U410TR
Product Status: Last Time Buy

Buy Now
SMD 728MHz 50Ohm EMI RFI Filter - 836-B39731B5196U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 728MHz 50Ohm EMI RFI Filter
836-B39731B5196U410
SMD 728MHz 50Ohm EMI RFI Filter 836-B39731B5196U410
SAW Filter RF 728MHz 2.2dB 50Ohm SMD 6 Pin DCC6C Product overview: B39731B5196U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 728MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 728MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39731B5196U410 can be used for catalog matching and distributor lookup.

SAW Filter RF 728MHz 2.2dB 50Ohm SMD 6 Pin DCC6C Product overview: B39731B5196U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 728MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 728MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39731B5196U410 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1047648-B39731B5196U410 836-B39731B5196U410
Product Name Filters - SAW Filters SMD 728MHz 50Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1061SRCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - TMC2242AKTCT - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers