QUALCOMM, Incorporated SMD 733MHz 50Ohm EMI RFI Filter B39731B5178U410

Description
SAW Filter RF 733MHz 2dB 50Ohm SMD 6 Pin DCC6C Product overview: B39731B5178U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 733MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 733MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39731B5178U410 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SAW Filter RF 733MHz 2dB 50Ohm SMD 6 Pin DCC6C Product overview: B39731B5178U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 733MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 733MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39731B5178U410 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 733MHz 50Ohm EMI RFI Filter - 945-B39731B5178U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 733MHz 50Ohm EMI RFI Filter
945-B39731B5178U410
SMD 733MHz 50Ohm EMI RFI Filter 945-B39731B5178U410
SAW Filter RF 733MHz 2dB 50Ohm SMD 6 Pin DCC6C Product overview: B39731B5178U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 733MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 733MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39731B5178U410 can be used for catalog matching and distributor lookup.

SAW Filter RF 733MHz 2dB 50Ohm SMD 6 Pin DCC6C Product overview: B39731B5178U410 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 733MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 733MHz, 50Ohm, EMI RFI Filter, RFI and EMI - Contacts, Fingerstock and Gaskets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 945-B39731B5178U410 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Filters - SAW Filters
1047647-B39731B5178U410
Filters - SAW Filters 1047647-B39731B5178U410
Win Source Part Number: 1047647-B39731B5178U 410 Category: Filters>SAW Filters Series: B5178 Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 9,000 Mounting: SMD (SMT) Insertion Loss: 1.6dB Height (Max): 0.043" (1.10mm) Bandwidth: 10MHz Frequency - Center: 733MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39731B5178U410 TR Product Status: Last Time Buy

Win Source Part Number: 1047647-B39731B5178U410
Category: Filters>SAW Filters
Series: B5178
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 9,000
Mounting: SMD (SMT)
Insertion Loss: 1.6dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 10MHz
Frequency - Center: 733MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39731B5178U410TR
Product Status: Last Time Buy

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 945-B39731B5178U410 1047647-B39731B5178U410
Product Name SMD 733MHz 50Ohm EMI RFI Filter Filters - SAW Filters
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QM23240TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - PESD3USB30087 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details