QUALCOMM, Incorporated 1848MHZ EMI RFI Filter B39711B5107U410

Description
RF DIPLEXER 393.5/1848MHZ 6SMD Product overview: B39711B5107U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1848MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1848MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39711B5107U410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIPLEXER 393.5/1848MHZ 6SMD Product overview: B39711B5107U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1848MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1848MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39711B5107U410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1848MHZ EMI RFI Filter - 836-B39711B5107U410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1848MHZ EMI RFI Filter
836-B39711B5107U410
1848MHZ EMI RFI Filter 836-B39711B5107U410
RF DIPLEXER 393.5/1848MHZ 6SMD Product overview: B39711B5107U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1848MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1848MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39711B5107U410 can be used for catalog matching and distributor lookup.

RF DIPLEXER 393.5/1848MHZ 6SMD Product overview: B39711B5107U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1848MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1848MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39711B5107U410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - B39711B5107U410
912482-B39711B5107U410
SAW Filters - B39711B5107U410 912482-B39711B5107U410
Manufacturer: QUALCOMM Win Source Part Number: 912482-B39711B5107U4 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: B39711B5107U410TR, B39711B5107U410CT, B39711B5107U410DKR

Manufacturer: QUALCOMM
Win Source Part Number: 912482-B39711B5107U410
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 6-SMD, No Lead
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Other Part Number: B39711B5107U410TR, B39711B5107U410CT, B39711B5107U410DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39711B5107U410 912482-B39711B5107U410
Product Name 1848MHZ EMI RFI Filter SAW Filters - B39711B5107U410
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MF10CCN - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 200 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details