QUALCOMM, Incorporated SAW Filters - B39710-B3891-H510 B39710-B3891-H510

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021549-B39710-B3891 -H510 Packaging: Bulk Applications: Cellular, GSM Mounting: SMD (SMT) Insertion Loss: 6.5dB Height (Max): 0.063" (1.60mm) Bandwidth: 290kHz Frequency - Center: 71MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021549-B39710-B3891 -H510 Packaging: Bulk Applications: Cellular, GSM Mounting: SMD (SMT) Insertion Loss: 6.5dB Height (Max): 0.063" (1.60mm) Bandwidth: 290kHz Frequency - Center: 71MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39710-B3891-H510
1021549-B39710-B3891-H510
SAW Filters - B39710-B3891-H510 1021549-B39710-B3891-H510
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021549-B39710-B3891 -H510 Packaging: Bulk Applications: Cellular, GSM Mounting: SMD (SMT) Insertion Loss: 6.5dB Height (Max): 0.063" (1.60mm) Bandwidth: 290kHz Frequency - Center: 71MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021549-B39710-B3891-H510
Packaging: Bulk
Applications: Cellular, GSM
Mounting: SMD (SMT)
Insertion Loss: 6.5dB
Height (Max): 0.063" (1.60mm)
Bandwidth: 290kHz
Frequency - Center: 71MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.524" L x 0.256" W (13.30mm x 6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
71MHZ EMI RFI Filter
836-B39710-B3891-H510
71MHZ EMI RFI Filter 836-B39710-B3891-H510
FILTER SAW 71MHZ 10SMD Product overview: B39710-B3891-H510 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 71MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39710-B3891-H51 0 can be used for catalog matching and distributor lookup.

FILTER SAW 71MHZ 10SMD Product overview: B39710-B3891-H510 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 71MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39710-B3891-H510 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021549-B39710-B3891-H510 836-B39710-B3891-H510
Product Name SAW Filters - B39710-B3891-H510 71MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - LMF40CIWM-100 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-8LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details