QUALCOMM, Incorporated Filters - SAW Filters B39501B3688H310

Description
Win Source Part Number: 988591-B39501B3688H3 10 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8dB Height (Max): 0.058" (1.48mm) Frequency - Center: 499.25MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 988591-B39501B3688H3 10 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8dB Height (Max): 0.058" (1.48mm) Frequency - Center: 499.25MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
988591-B39501B3688H310
Filters - SAW Filters 988591-B39501B3688H310
Win Source Part Number: 988591-B39501B3688H3 10 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8dB Height (Max): 0.058" (1.48mm) Frequency - Center: 499.25MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 988591-B39501B3688H310
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 8dB
Height (Max): 0.058" (1.48mm)
Frequency - Center: 499.25MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 988591-B39501B3688H310
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - P3P8220AG-08CR - Lingto Electronic Limited
Specs
Filter Category Active Filter
Fc 60000 kHz
View Details
SAW Filters - 2312-QPQ1062SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details