QUALCOMM, Incorporated SAW Filters - B39471B5052Z810 B39471B5052Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021547-B39471B5052Z 810 Packaging: Reel - TR Applications: TETRA Mounting: SMD (SMT) Insertion Loss: 2.3dB Height (Max): 0.059" (1.50mm) Bandwidth: 10MHz Frequency - Center: 465MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021547-B39471B5052Z 810 Packaging: Reel - TR Applications: TETRA Mounting: SMD (SMT) Insertion Loss: 2.3dB Height (Max): 0.059" (1.50mm) Bandwidth: 10MHz Frequency - Center: 465MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39471B5052Z810
1021547-B39471B5052Z810
SAW Filters - B39471B5052Z810 1021547-B39471B5052Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021547-B39471B5052Z 810 Packaging: Reel - TR Applications: TETRA Mounting: SMD (SMT) Insertion Loss: 2.3dB Height (Max): 0.059" (1.50mm) Bandwidth: 10MHz Frequency - Center: 465MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021547-B39471B5052Z810
Packaging: Reel - TR
Applications: TETRA
Mounting: SMD (SMT)
Insertion Loss: 2.3dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 10MHz
Frequency - Center: 465MHz
Categories: Filters
Status: Active
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1021547-B39471B5052Z810
Product Name SAW Filters - B39471B5052Z810
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1028TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Interface - Filters - Active - HSP43168VC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 45S15BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details