QUALCOMM, Incorporated 455MHZ EMI RFI Filter B39461B5054Z810

Description
FILTER SAW 455MHZ 8SMD Product overview: B39461B5054Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 455MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5054Z810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 455MHZ 8SMD Product overview: B39461B5054Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 455MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5054Z810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
455MHZ EMI RFI Filter
836-B39461B5054Z810
455MHZ EMI RFI Filter 836-B39461B5054Z810
FILTER SAW 455MHZ 8SMD Product overview: B39461B5054Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 455MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5054Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 455MHZ 8SMD Product overview: B39461B5054Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 455MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 455MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5054Z810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - B39461B5054Z810-ND - DigiKey
Thief River Falls, MN, United States
455MHz Frequency TETRA RF SAW Filter (Surface Acoustic Wave) 2.2dB 10MHz Bandwidth 8-SMD, No Lead

455MHz Frequency TETRA RF SAW Filter (Surface Acoustic Wave) 2.2dB 10MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - B39461B5054Z810
1021546-B39461B5054Z810
SAW Filters - B39461B5054Z810 1021546-B39461B5054Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021546-B39461B5054Z 810 Packaging: Reel - TR Applications: TETRA Mounting: SMD (SMT) Insertion Loss: 2.2dB Height (Max): 0.059" (1.50mm) Bandwidth: 10MHz Frequency - Center: 455MHz Categories: Filters Status: Active Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021546-B39461B5054Z810
Packaging: Reel - TR
Applications: TETRA
Mounting: SMD (SMT)
Insertion Loss: 2.2dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 10MHz
Frequency - Center: 455MHz
Categories: Filters
Status: Active
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 836-B39461B5054Z810 B39461B5054Z810-ND 1021546-B39461B5054Z810
Product Name 455MHZ EMI RFI Filter SAW Filters SAW Filters - B39461B5054Z810
Filter Category Active Filter SAW Filter SAW Filter
Standards and Certifications RoHS
Package Type Tape & Reel (TR) 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7443ESA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers