QUALCOMM, Incorporated SMD 456.0MHZ EMI RFI Filter B39461B5011H810

Description
FILTER SAW IF 456.0MHZ WIMAX SMD Product overview: B39461B5011H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 456.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 456.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5011H810 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW IF 456.0MHZ WIMAX SMD Product overview: B39461B5011H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 456.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 456.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5011H810 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 456.0MHZ EMI RFI Filter - 836-B39461B5011H810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 456.0MHZ EMI RFI Filter
836-B39461B5011H810
SMD 456.0MHZ EMI RFI Filter 836-B39461B5011H810
FILTER SAW IF 456.0MHZ WIMAX SMD Product overview: B39461B5011H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 456.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 456.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5011H810 can be used for catalog matching and distributor lookup.

FILTER SAW IF 456.0MHZ WIMAX SMD Product overview: B39461B5011H810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 456.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 456.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B5011H810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39461B5011H810
1021545-B39461B5011H810
SAW Filters - B39461B5011H810 1021545-B39461B5011H810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021545-B39461B5011H 810 Packaging: Reel - TR Applications: WiMax Mounting: SMD (SMT) Insertion Loss: 8.5dB Height (Max): 0.052" (1.33mm) Bandwidth: 3.7MHz Frequency - Center: 456MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021545-B39461B5011H810
Packaging: Reel - TR
Applications: WiMax
Mounting: SMD (SMT)
Insertion Loss: 8.5dB
Height (Max): 0.052" (1.33mm)
Bandwidth: 3.7MHz
Frequency - Center: 456MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39461B5011H810 1021545-B39461B5011H810
Product Name SMD 456.0MHZ EMI RFI Filter SAW Filters - B39461B5011H810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43168GM-25/883 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
View Details
Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-5LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details