QUALCOMM, Incorporated SAW Filters - B39461B3590Z810 B39461B3590Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021544-B39461B3590Z 810 Packaging: Reel - TR Applications: Meter Reading Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2dB Height (Max): 0.059" (1.50mm) Frequency - Center: 460MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021544-B39461B3590Z 810 Packaging: Reel - TR Applications: Meter Reading Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2dB Height (Max): 0.059" (1.50mm) Frequency - Center: 460MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39461B3590Z810
1021544-B39461B3590Z810
SAW Filters - B39461B3590Z810 1021544-B39461B3590Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021544-B39461B3590Z 810 Packaging: Reel - TR Applications: Meter Reading Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2dB Height (Max): 0.059" (1.50mm) Frequency - Center: 460MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021544-B39461B3590Z810
Packaging: Reel - TR
Applications: Meter Reading
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2dB
Height (Max): 0.059" (1.50mm)
Frequency - Center: 460MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
460MHZ EMI RFI Filter
836-B39461B3590Z810
460MHZ EMI RFI Filter 836-B39461B3590Z810
FILTER SAW 460MHZ 8SMD Product overview: B39461B3590Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 460MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B3590Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 460MHZ 8SMD Product overview: B39461B3590Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 460MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39461B3590Z810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - 495-3924-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-3924-2-ND
SAW Filters 495-3924-2-ND
460MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2dB Bandwidth 8-SMD, No Lead

460MHz Frequency Meter Reading RF SAW Filter (Surface Acoustic Wave) 2dB Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 1021544-B39461B3590Z810 836-B39461B3590Z810 495-3924-2-ND
Product Name SAW Filters - B39461B3590Z810 460MHZ EMI RFI Filter SAW Filters
Filter Category SAW Filter Active Filter SAW Filter
Applications Meter Reading General; Meter Reading
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - MF10AJ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details