QUALCOMM, Incorporated Filters - SAW Filters B39458M4952M100S1

Description
Win Source Part Number: 1315174-B39458M4952M 100S1 Category: Filters>SAW Filters Package: Bulk Applications: Cable Converters Insertion Loss: 14.8dB Height (Max): 0.343" (8.70mm) Frequency - Center: 45.75MHz Mounting Type: Through Hole Package / Case: 5-SIP Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315174-B39458M4952M 100S1 Category: Filters>SAW Filters Package: Bulk Applications: Cable Converters Insertion Loss: 14.8dB Height (Max): 0.343" (8.70mm) Frequency - Center: 45.75MHz Mounting Type: Through Hole Package / Case: 5-SIP Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1315174-B39458M4952M100S1
Filters - SAW Filters 1315174-B39458M4952M100S1
Win Source Part Number: 1315174-B39458M4952M 100S1 Category: Filters>SAW Filters Package: Bulk Applications: Cable Converters Insertion Loss: 14.8dB Height (Max): 0.343" (8.70mm) Frequency - Center: 45.75MHz Mounting Type: Through Hole Package / Case: 5-SIP Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1315174-B39458M4952M100S1
Category: Filters>SAW Filters
Package: Bulk
Applications: Cable Converters
Insertion Loss: 14.8dB
Height (Max): 0.343" (8.70mm)
Frequency - Center: 45.75MHz
Mounting Type: Through Hole
Package / Case: 5-SIP
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now Datasheet
45.75MHZ EMI RFI Filter - 836-B39458M4952M100S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45.75MHZ EMI RFI Filter
836-B39458M4952M100S1
45.75MHZ EMI RFI Filter 836-B39458M4952M100S1
FILTER SAW 45.75MHZ 5SIP Product overview: B39458M4952M100S1 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M4952M100S 1 can be used for catalog matching and distributor lookup.

FILTER SAW 45.75MHZ 5SIP Product overview: B39458M4952M100S1 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M4952M100S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - 495-1959-5-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-1959-5-ND
SAW Filters 495-1959-5-ND
45.75MHz Frequency Cable Converters RF SAW Filter (Surface Acoustic Wave) 14.8dB Bandwidth 5-SIP

45.75MHz Frequency Cable Converters RF SAW Filter (Surface Acoustic Wave) 14.8dB Bandwidth 5-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 1315174-B39458M4952M100S1 836-B39458M4952M100S1 495-1959-5-ND
Product Name Filters - SAW Filters 45.75MHZ EMI RFI Filter SAW Filters
Filter Category SAW Filter Active Filter SAW Filter
Applications Cable Converters General; Cable Converters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1065TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Interface - Filters - Active - TMC2242AKTC - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Half Band
Fc 30000 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Low Pass Filter - Model 721 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Low Pass
Applications General
View Details