QUALCOMM, Incorporated 45.75MHZ EMI RFI Filter B39458M3951M100S1

Description
FILTER SAW 45.75MHZ 5SIP Product overview: B39458M3951M100S1 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M3951M100S 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER SAW 45.75MHZ 5SIP Product overview: B39458M3951M100S1 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M3951M100S 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45.75MHZ EMI RFI Filter - 836-B39458M3951M100S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45.75MHZ EMI RFI Filter
836-B39458M3951M100S1
45.75MHZ EMI RFI Filter 836-B39458M3951M100S1
FILTER SAW 45.75MHZ 5SIP Product overview: B39458M3951M100S1 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M3951M100S 1 can be used for catalog matching and distributor lookup.

FILTER SAW 45.75MHZ 5SIP Product overview: B39458M3951M100S1 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M3951M100S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - B39458M3951M100S1
769499-B39458M3951M100S1
SAW Filters - B39458M3951M100S1 769499-B39458M3951M100S1
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769499-B39458M3951M1 00S1 Packaging: Reel package Mounting Style: Through Hole Package: 5-SIP Applications: TV Insertion Loss: 12dB Part Status: Obsolete(EOL) Frequency - Center: 45.75MHz Categories: Filters Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Height (Maximum): 0.343" (8.70mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769499-B39458M3951M100S1
Packaging: Reel package
Mounting Style: Through Hole
Package: 5-SIP
Applications: TV
Insertion Loss: 12dB
Part Status: Obsolete(EOL)
Frequency - Center: 45.75MHz
Categories: Filters
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Height (Maximum): 0.343" (8.70mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39458M3951M100S1 769499-B39458M3951M100S1
Product Name 45.75MHZ EMI RFI Filter SAW Filters - B39458M3951M100S1
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43881GC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-AFII-SW-0089-Q-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 869000 kHz
View Details