QUALCOMM, Incorporated SAW Filters - B39458M1971M100S1 B39458M1971M100S1

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021542-B39458M1971M 100S1 Packaging: Reel - TR Applications: TV Mounting: Through Hole Insertion Loss: 12.3dB Height (Max): 0.343" (8.70mm) Frequency - Center: 45.75MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021542-B39458M1971M 100S1 Packaging: Reel - TR Applications: TV Mounting: Through Hole Insertion Loss: 12.3dB Height (Max): 0.343" (8.70mm) Frequency - Center: 45.75MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39458M1971M100S1
1021542-B39458M1971M100S1
SAW Filters - B39458M1971M100S1 1021542-B39458M1971M100S1
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021542-B39458M1971M 100S1 Packaging: Reel - TR Applications: TV Mounting: Through Hole Insertion Loss: 12.3dB Height (Max): 0.343" (8.70mm) Frequency - Center: 45.75MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021542-B39458M1971M100S1
Packaging: Reel - TR
Applications: TV
Mounting: Through Hole
Insertion Loss: 12.3dB
Height (Max): 0.343" (8.70mm)
Frequency - Center: 45.75MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
45.75MHZ EMI RFI Filter - 836-B39458M1971M100S1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45.75MHZ EMI RFI Filter
836-B39458M1971M100S1
45.75MHZ EMI RFI Filter 836-B39458M1971M100S1
FILTER SAW 45.75MHZ IF 5-SIP Product overview: B39458M1971M100S1 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M1971M100S 1 can be used for catalog matching and distributor lookup.

FILTER SAW 45.75MHZ IF 5-SIP Product overview: B39458M1971M100S1 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M1971M100S1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021542-B39458M1971M100S1 836-B39458M1971M100S1
Product Name SAW Filters - B39458M1971M100S1 45.75MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX271EWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Continuous Low Pass
Fc 25 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-7LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details