QUALCOMM, Incorporated 45.75MHZ EMI RFI Filter B39458M1872N201

Description
FILTER SAW IF 45.75MHZ 5-SIP Product overview: B39458M1872N201 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M1872N201 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW IF 45.75MHZ 5-SIP Product overview: B39458M1872N201 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M1872N201 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45.75MHZ EMI RFI Filter - 836-B39458M1872N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45.75MHZ EMI RFI Filter
836-B39458M1872N201
45.75MHZ EMI RFI Filter 836-B39458M1872N201
FILTER SAW IF 45.75MHZ 5-SIP Product overview: B39458M1872N201 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M1872N201 can be used for catalog matching and distributor lookup.

FILTER SAW IF 45.75MHZ 5-SIP Product overview: B39458M1872N201 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45.75MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 45.75MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39458M1872N201 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39458M1872N201
1021541-B39458M1872N201
SAW Filters - B39458M1872N201 1021541-B39458M1872N201
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021541-B39458M1872N 201 Packaging: Bulk Applications: TV Mounting: Through Hole Insertion Loss: 12.7dB Height (Max): 0.343" (8.70mm) Frequency - Center: 45.75MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021541-B39458M1872N201
Packaging: Bulk
Applications: TV
Mounting: Through Hole
Insertion Loss: 12.7dB
Height (Max): 0.343" (8.70mm)
Frequency - Center: 45.75MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39458M1872N201 1021541-B39458M1872N201
Product Name 45.75MHZ EMI RFI Filter SAW Filters - B39458M1872N201
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP48901GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
Fc 30000 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
3.7 - 3.98 GHz 5G BAW Filter Module - QPQ3509 - Qorvo
Specs
Filter Category BAW Filter
Filter Type Band Pass
Applications Infrastructure
View Details
SAW Filters - 535-AFII-SW-0031-TDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Remote Control
Fc 866500 kHz
View Details