QUALCOMM, Incorporated SAW Filters - B39451B3907U410 B39451B3907U410

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021540-B39451B3907U 410 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3dB Height (Max): 0.043" (1.10mm) Bandwidth: 1.6MHz Frequency - Center: 447.7MHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021540-B39451B3907U 410 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3dB Height (Max): 0.043" (1.10mm) Bandwidth: 1.6MHz Frequency - Center: 447.7MHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39451B3907U410
1021540-B39451B3907U410
SAW Filters - B39451B3907U410 1021540-B39451B3907U410
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021540-B39451B3907U 410 Packaging: Reel - TR Applications: Remote Control Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3dB Height (Max): 0.043" (1.10mm) Bandwidth: 1.6MHz Frequency - Center: 447.7MHz Categories: Filters Status: Active Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021540-B39451B3907U410
Packaging: Reel - TR
Applications: Remote Control
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 1.6MHz
Frequency - Center: 447.7MHz
Categories: Filters
Status: Active
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SAW Filters - B39451B3907U410-ND - DigiKey
Thief River Falls, MN, United States
447.7MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 1.6MHz Bandwidth 6-SMD, No Lead

447.7MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 1.6MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021540-B39451B3907U410 B39451B3907U410-ND
Product Name SAW Filters - B39451B3907U410 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Automotive EMI RFI Filter - 1165-QPQ2200QEVB - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP43891GC-30 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-6LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details