QUALCOMM, Incorporated SAW Filters - B39440X6965N201 B39440X6965N201

Description
Manufacturer: QUALCOMM Win Source Part Number: 863058-B39440X6965N2 01 Features: 44MHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 14.7dB - Bandwidth 5-SIP Package: Bulk Package: 5-SIP Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: 495-1691-1, 495-1691-1-ND, 495-1691-5
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863058-B39440X6965N2 01 Features: 44MHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 14.7dB - Bandwidth 5-SIP Package: Bulk Package: 5-SIP Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: 495-1691-1, 495-1691-1-ND, 495-1691-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39440X6965N201
863058-B39440X6965N201
SAW Filters - B39440X6965N201 863058-B39440X6965N201
Manufacturer: QUALCOMM Win Source Part Number: 863058-B39440X6965N2 01 Features: 44MHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 14.7dB - Bandwidth 5-SIP Package: Bulk Package: 5-SIP Mounting: Through Hole Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: 495-1691-1, 495-1691-1-ND, 495-1691-5

Manufacturer: QUALCOMM
Win Source Part Number: 863058-B39440X6965N201
Features: 44MHz Frequency Digital Cable Filter RF SAW Filter (Surface Acoustic Wave) 14.7dB - Bandwidth 5-SIP
Package: Bulk
Package: 5-SIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: 495-1691-1, 495-1691-1-ND, 495-1691-5

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 863058-B39440X6965N201
Product Name SAW Filters - B39440X6965N201
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7428EKA-T - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - HSP43216JC-52Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter
Filter Type Half Band
Applications General
View Details
2 suppliers