QUALCOMM, Incorporated Filters - SAW Filters B39431R732U310

Description
Win Source Part Number: 1047622-B39431R732U3 10 Category: Filters>SAW Filters Series: B39431 Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.1dB Height (Max): 0.053" (1.35mm) Frequency - Center: 433.96MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39431R732U310B39431 -R732-U310; B39431R 732U310; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B39431R0732U310,495- 2382-2,495-2382-1,B3 9431R 732U310,B39431R732U3 10W3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047622-B39431R732U3 10 Category: Filters>SAW Filters Series: B39431 Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.1dB Height (Max): 0.053" (1.35mm) Frequency - Center: 433.96MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39431R732U310B39431 -R732-U310; B39431R 732U310; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B39431R0732U310,495- 2382-2,495-2382-1,B3 9431R 732U310,B39431R732U3 10W3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047622-B39431R732U310
Filters - SAW Filters 1047622-B39431R732U310
Win Source Part Number: 1047622-B39431R732U3 10 Category: Filters>SAW Filters Series: B39431 Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.1dB Height (Max): 0.053" (1.35mm) Frequency - Center: 433.96MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39431R732U310B39431 -R732-U310; B39431R 732U310; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: B39431R0732U310,495- 2382-2,495-2382-1,B3 9431R 732U310,B39431R732U3 10W3 Product Status: Obsolete

Win Source Part Number: 1047622-B39431R732U310
Category: Filters>SAW Filters
Series: B39431
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 1.1dB
Height (Max): 0.053" (1.35mm)
Frequency - Center: 433.96MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): B39431R732U310B39431-R732-U310; B39431R 732U310;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: B39431R0732U310,495-2382-2,495-2382-1,B39431R 732U310,B39431R732U310W3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047622-B39431R732U310
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6416CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Filters - Active - HSP43216JC-52Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Filter Category Active Filter
Filter Type Half Band
Applications General
View Details
2 suppliers