Manufacturer: QUALCOMM
Win Source Part Number: 863057-B39431R0980U4
Series: B39431
Features: 433.42MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB - Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-2381-1, B39431R980U410, 495-2381-2, 495-2381-6INACTIVE, B39431R980U410MR, B39431R 980U410, 495-2381-6-ND, R0980, 495-2381-6
433.42MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 6-SMD, No Lead
SAW RES 433.9200MHZ SMD Product overview: B39431R0980U410 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433.9200MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 433.9200MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431R0980U410 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 863057-B39431R0980U410 | 495-2381-2-ND | 836-B39431R0980U410 |
| Product Name | SAW Filters - B39431R0980U410 | SAW Filters | SMD 433.9200MHZ EMI RFI Filter |
| Filter Category | SAW Filter | SAW Filter | Active Filter |
| Applications | General | ||
| Fc | 433420 kHz |