QUALCOMM, Incorporated Filters - SAW Filters B39431R0860H210

Description
Win Source Part Number: 1315866-B39431R0860H 210 Category: Filters>SAW Filters Series: B39431 Package: Tape & Reel (TR) Mounting: SMD (SMT) Height (Max): 0.057" (1.45mm) Package / Case: 4-SMD, No Lead Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)
Request a Quote
Description
Win Source Part Number: 1315866-B39431R0860H 210 Category: Filters>SAW Filters Series: B39431 Package: Tape & Reel (TR) Mounting: SMD (SMT) Height (Max): 0.057" (1.45mm) Package / Case: 4-SMD, No Lead Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1315866-B39431R0860H210
Filters - SAW Filters 1315866-B39431R0860H210
Win Source Part Number: 1315866-B39431R0860H 210 Category: Filters>SAW Filters Series: B39431 Package: Tape & Reel (TR) Mounting: SMD (SMT) Height (Max): 0.057" (1.45mm) Package / Case: 4-SMD, No Lead Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)

Win Source Part Number: 1315866-B39431R0860H210
Category: Filters>SAW Filters
Series: B39431
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Height (Max): 0.057" (1.45mm)
Package / Case: 4-SMD, No Lead
Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1315866-B39431R0860H210
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - ML6415CS - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details