QUALCOMM, Incorporated 433.92MHZ EMI RFI Filter B39431B3960B210

Description
FILTER SAW 433.92MHZ 6SMD Product overview: B39431B3960B210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 433.92MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431B3960B210 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 433.92MHZ 6SMD Product overview: B39431B3960B210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 433.92MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431B3960B210 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
433.92MHZ EMI RFI Filter - 836-B39431B3960B210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433.92MHZ EMI RFI Filter
836-B39431B3960B210
433.92MHZ EMI RFI Filter 836-B39431B3960B210
FILTER SAW 433.92MHZ 6SMD Product overview: B39431B3960B210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 433.92MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431B3960B210 can be used for catalog matching and distributor lookup.

FILTER SAW 433.92MHZ 6SMD Product overview: B39431B3960B210 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433.92MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 433.92MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431B3960B210 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39431B3960B210
912479-B39431B3960B210
SAW Filters - B39431B3960B210 912479-B39431B3960B210
Manufacturer: QUALCOMM Win Source Part Number: 912479-B39431B3960B2 10 Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.3dB 340kHz Bandwidth 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912479-B39431B3960B210
Features: 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.3dB 340kHz Bandwidth 6-SMD, No Lead
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39431B3960B210 912479-B39431B3960B210
Product Name 433.92MHZ EMI RFI Filter SAW Filters - B39431B3960B210
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

1920MHz 1980MHz 2110MHz EMI RFI Filter - 844-QPQ1282TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type SMP
Number of Pins 9
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - LMF100CIN - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details