QUALCOMM, Incorporated SAW Filters - B39431B3932H110 B39431B3932H110

Description
Manufacturer: QUALCOMM Win Source Part Number: 912478-B39431B3932H1 10 Features: 434.17MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 780kHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912478-B39431B3932H1 10 Features: 434.17MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 780kHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39431B3932H110
912478-B39431B3932H110
SAW Filters - B39431B3932H110 912478-B39431B3932H110
Manufacturer: QUALCOMM Win Source Part Number: 912478-B39431B3932H1 10 Features: 434.17MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 780kHz Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 912478-B39431B3932H110
Features: 434.17MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 780kHz Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080

Buy Now
SAW Filters - B39431B3932H110-ND - DigiKey
Thief River Falls, MN, United States
434.17MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 780kHz Bandwidth 6-SMD, No Lead

434.17MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.4dB 780kHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 912478-B39431B3932H110 B39431B3932H110-ND
Product Name SAW Filters - B39431B3932H110 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43481JC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Filtronetics, Inc.
Specs
Filter Category SAW Filter
Applications Commercial; Communications; Industrial; Military
Fc 160000 kHz
View Details