QUALCOMM, Incorporated SAW Filters - B39431B3775Z810 B39431B3775Z810

Description
Manufacturer: QUALCOMM Win Source Part Number: 849507-B39431B3775Z8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: 495-3747-2, 495-3747-1, B3775
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 849507-B39431B3775Z8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: 495-3747-2, 495-3747-1, B3775
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39431B3775Z810
849507-B39431B3775Z810
SAW Filters - B39431B3775Z810 849507-B39431B3775Z810
Manufacturer: QUALCOMM Win Source Part Number: 849507-B39431B3775Z8 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Other Part Number: 495-3747-2, 495-3747-1, B3775

Manufacturer: QUALCOMM
Win Source Part Number: 849507-B39431B3775Z810
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Other Part Number: 495-3747-2, 495-3747-1, B3775

Buy Now Datasheet
SAW Filters - 495-3747-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-3747-2-ND
SAW Filters 495-3747-2-ND
433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB Bandwidth 8-SMD, No Lead

433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number 849507-B39431B3775Z810 495-3747-2-ND
Product Name SAW Filters - B39431B3775Z810 SAW Filters
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1028SRTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
Interface - Filters - Active - MXL1062CN8 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 20 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details