QUALCOMM, Incorporated SAW Filters - B39431B3771Z810 B39431B3771Z810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912477-B39431B3771Z8 10 Features: 434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 120kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: 495-3743-2, 495-3743-1, B3771
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 912477-B39431B3771Z8 10 Features: 434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 120kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: 495-3743-2, 495-3743-1, B3771
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39431B3771Z810
912477-B39431B3771Z810
SAW Filters - B39431B3771Z810 912477-B39431B3771Z810
Manufacturer: QUALCOMM Win Source Part Number: 912477-B39431B3771Z8 10 Features: 434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 120kHz Bandwidth 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.60.0080 Other Part Number: 495-3743-2, 495-3743-1, B3771

Manufacturer: QUALCOMM
Win Source Part Number: 912477-B39431B3771Z810
Features: 434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 120kHz Bandwidth 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.60.0080
Other Part Number: 495-3743-2, 495-3743-1, B3771

Buy Now Datasheet
SAW Filters - 495-3743-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
495-3743-2-ND
SAW Filters 495-3743-2-ND
434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 120kHz Bandwidth 8-SMD, No Lead

434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 120kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
434.42MHZ EMI RFI Filter
836-B39431B3771Z810
434.42MHZ EMI RFI Filter 836-B39431B3771Z810
FILTER SAW 434.42MHZ 8SMD Product overview: B39431B3771Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434.42MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 434.42MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431B3771Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 434.42MHZ 8SMD Product overview: B39431B3771Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434.42MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 434.42MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431B3771Z810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 912477-B39431B3771Z810 495-3743-2-ND 836-B39431B3771Z810
Product Name SAW Filters - B39431B3771Z810 SAW Filters 434.42MHZ EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Applications General; Remote Control
Fc 434420 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EMI RFI Filter - 844-QM28011TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Wi-Fi 6E Antenna Triplexer
Package Type Reel
View Details
Interface - Filters - Active - LTC6605CDJC-10#TRPBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Active Filters - 1915027P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details