Win Source Part Number: 1047619-B39431B3757U
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: Remote Control
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 2dB
Height (Max): 0.053" (1.35mm)
Bandwidth: 120kHz
Frequency - Center: 434.42MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Alternative Parts (Cross-Reference): B39431B3757U310B3943
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 495-2336-2,495-2336-
Product Status: Obsolete
FILTER SAW 434.42MHZ 8SMD Product overview: B39431B3757U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434.42MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 434.42MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39431B3757U310 can be used for catalog matching and distributor lookup.
434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2dB 120kHz Bandwidth 8-SMD, No Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1047619-B39431B3757U310 | 836-B39431B3757U310 | 495-2336-2-ND |
| Product Name | Filters - SAW Filters | 434.42MHZ EMI RFI Filter | SAW Filters |
| Filter Category | SAW Filter | Active Filter | SAW Filter |
| Applications | Remote Control | General; Remote Control | |
| Standards and Certifications | RoHS |