QUALCOMM, Incorporated SAW Filters B39431B3748H110

Description
434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet
Description
434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39431B3748H110-ND - DigiKey
Thief River Falls, MN, United States
434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 6-SMD, No Lead

434.42MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 360kHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
SAW Filters - B39431B3748H110
769497-B39431B3748H110
SAW Filters - B39431B3748H110 769497-B39431B3748H110
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769497-B39431B3748H1 10 Packaging: Reel package Package: 6-SMD, No Lead Applications: Remote Control Mounting: SMD Ratings: AEC-Q200 Insertion Loss: 1.9dB Bandwidth: 360kHz Family Name: B3748 Frequency - Center: 434.42MHz Categories: Filters Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height (Maximum): 0.039" (1.00mm) ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769497-B39431B3748H110
Packaging: Reel package
Package: 6-SMD, No Lead
Applications: Remote Control
Mounting: SMD
Ratings: AEC-Q200
Insertion Loss: 1.9dB
Bandwidth: 360kHz
Family Name: B3748
Frequency - Center: 434.42MHz
Categories: Filters
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Maximum): 0.039" (1.00mm)
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number B39431B3748H110-ND 769497-B39431B3748H110
Product Name SAW Filters SAW Filters - B39431B3748H110
Filter Category SAW Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP48901GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
Fc 30000 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details