QUALCOMM, Incorporated SAW Filters - B39431B3740H110 B39431B3740H110

Description
Manufacturer: QUALCOMM Win Source Part Number: 863056-B39431B3740H1 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863056-B39431B3740H1 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - B39431B3740H110 - 863056-B39431B3740H110 - Win Source Electronics
Laguna Hills, CA, United States
SAW Filters - B39431B3740H110
863056-B39431B3740H110
SAW Filters - B39431B3740H110 863056-B39431B3740H110
Manufacturer: QUALCOMM Win Source Part Number: 863056-B39431B3740H1 10 Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth Package: Reel - TR Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863056-B39431B3740H110
Features: Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Package: Reel - TR
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 863056-B39431B3740H110
Product Name SAW Filters - B39431B3740H110
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - DF1706E - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
Fc 192 kHz
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
8MHz Rail-to-Rail Composite Video Driver - ISL59110IEZ-T7 - Renesas Electronics Corporation
Specs
Filter Category Video Filter
Applications Audio/Video
Supply Voltage (VS) 2.5 to 3.6 volts
View Details