QUALCOMM, Incorporated Filters - SAW Filters B39421B5151U310

Description
Win Source Part Number: 1047617-B39421B5151U 310 Category: Filters>SAW Filters Series: * Package: Tape & Reel (TR) Standard Package: 9,000 ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39421B5151U310 TR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047617-B39421B5151U 310 Category: Filters>SAW Filters Series: * Package: Tape & Reel (TR) Standard Package: 9,000 ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39421B5151U310 TR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047617-B39421B5151U310
Filters - SAW Filters 1047617-B39421B5151U310
Win Source Part Number: 1047617-B39421B5151U 310 Category: Filters>SAW Filters Series: * Package: Tape & Reel (TR) Standard Package: 9,000 ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Qualcomm (RF front-end (RFFE) filters) Other Names: 1752-B39421B5151U310 TR Product Status: Obsolete

Win Source Part Number: 1047617-B39421B5151U310
Category: Filters>SAW Filters
Series: *
Package: Tape & Reel (TR)
Standard Package: 9,000
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Qualcomm (RF front-end (RFFE) filters)
Other Names: 1752-B39421B5151U310TR
Product Status: Obsolete

Buy Now
SMD 390MHz 50Ohm EMI RFI Filter - 836-B39421B5151U310 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390MHz 50Ohm EMI RFI Filter
836-B39421B5151U310
SMD 390MHz 50Ohm EMI RFI Filter 836-B39421B5151U310
SAW Filter RF 390MHz 2.3dB 50Ohm SMD 8 Pin QCC8C Product overview: B39421B5151U310 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 390MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39421B5151U310 can be used for catalog matching and distributor lookup.

SAW Filter RF 390MHz 2.3dB 50Ohm SMD 8 Pin QCC8C Product overview: B39421B5151U310 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 390MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39421B5151U310 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1047617-B39421B5151U310 836-B39421B5151U310
Product Name Filters - SAW Filters SMD 390MHz 50Ohm EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7405CPA+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 5 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
 - AFS14A35-1902.00-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.90E6 kHz
View Details