FILTER SAW 415MHZ 8SMD Product overview: B39421B5053Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 415MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 415MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39421B5053Z810 can be used for catalog matching and distributor lookup.
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021534-B39421B5053Z
Packaging: Reel - TR
Applications: TETRA
Mounting: SMD (SMT)
Insertion Loss: 2.4dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 10MHz
Frequency - Center: 415MHz
Categories: Filters
Status: Active
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 836-B39421B5053Z810 | 1021534-B39421B5053Z810 |
| Product Name | 415MHZ EMI RFI Filter | SAW Filters - B39421B5053Z810 |
| Filter Category | Active Filter | SAW Filter |