QUALCOMM, Incorporated SAW Filters - B39421B3675U310 B39421B3675U310

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021533-B39421B3675U 310 Packaging: Reel - TR Applications: TETRA Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.053" (1.35mm) Bandwidth: 10MHz Frequency - Center: 415MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021533-B39421B3675U 310 Packaging: Reel - TR Applications: TETRA Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.053" (1.35mm) Bandwidth: 10MHz Frequency - Center: 415MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39421B3675U310
1021533-B39421B3675U310
SAW Filters - B39421B3675U310 1021533-B39421B3675U310
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021533-B39421B3675U 310 Packaging: Reel - TR Applications: TETRA Mounting: SMD (SMT) Insertion Loss: 2.5dB Height (Max): 0.053" (1.35mm) Bandwidth: 10MHz Frequency - Center: 415MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021533-B39421B3675U310
Packaging: Reel - TR
Applications: TETRA
Mounting: SMD (SMT)
Insertion Loss: 2.5dB
Height (Max): 0.053" (1.35mm)
Bandwidth: 10MHz
Frequency - Center: 415MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
415MHZ EMI RFI Filter
836-B39421B3675U310
415MHZ EMI RFI Filter 836-B39421B3675U310
FILTER SAW 415MHZ 8SMD Product overview: B39421B3675U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 415MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 415MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39421B3675U310 can be used for catalog matching and distributor lookup.

FILTER SAW 415MHZ 8SMD Product overview: B39421B3675U310 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 415MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 415MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39421B3675U310 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021533-B39421B3675U310 836-B39421B3675U310
Product Name SAW Filters - B39421B3675U310 415MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

2560MHz 50Ohm EMI RFI Filter - 844-880157 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - ML6426CS4 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Band Pass; Band Pass, Low Pass
Fc 30000 kHz
View Details
Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-10LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details