QUALCOMM, Incorporated Filters - SAW Filters B39401R0983H110

Description
Win Source Part Number: 1315995-B39401R0983H 110 Category: Filters>SAW Filters Series: B39401 Package: Tape & Reel (TR) Mounting: SMD (SMT) Height (Max): 0.039" (1.00mm) Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)
Request a Quote
Description
Win Source Part Number: 1315995-B39401R0983H 110 Category: Filters>SAW Filters Series: B39401 Package: Tape & Reel (TR) Mounting: SMD (SMT) Height (Max): 0.039" (1.00mm) Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1315995-B39401R0983H110
Filters - SAW Filters 1315995-B39401R0983H110
Win Source Part Number: 1315995-B39401R0983H 110 Category: Filters>SAW Filters Series: B39401 Package: Tape & Reel (TR) Mounting: SMD (SMT) Height (Max): 0.039" (1.00mm) Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Qualcomm (RF front-end (RFFE) filters)

Win Source Part Number: 1315995-B39401R0983H110
Category: Filters>SAW Filters
Series: B39401
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Height (Max): 0.039" (1.00mm)
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Qualcomm (RF front-end (RFFE) filters)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1315995-B39401R0983H110
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - CS5333-BZ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
50Ohm EMI RFI Filter - 844-885075 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 45S20BF - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 45000 kHz
View Details