QUALCOMM, Incorporated SAW Filters - B39401B3830Z810 B39401B3830Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021531-B39401B3830Z 810 Packaging: Reel - TR Applications: Radio Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.059" (1.50mm) Bandwidth: 10MHz Frequency - Center: 395MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021531-B39401B3830Z 810 Packaging: Reel - TR Applications: Radio Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.059" (1.50mm) Bandwidth: 10MHz Frequency - Center: 395MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39401B3830Z810
1021531-B39401B3830Z810
SAW Filters - B39401B3830Z810 1021531-B39401B3830Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021531-B39401B3830Z 810 Packaging: Reel - TR Applications: Radio Mounting: SMD (SMT) Insertion Loss: 1.8dB Height (Max): 0.059" (1.50mm) Bandwidth: 10MHz Frequency - Center: 395MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021531-B39401B3830Z810
Packaging: Reel - TR
Applications: Radio
Mounting: SMD (SMT)
Insertion Loss: 1.8dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 10MHz
Frequency - Center: 395MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
395MHZ EMI RFI Filter
836-B39401B3830Z810
395MHZ EMI RFI Filter 836-B39401B3830Z810
FILTER SAW 395MHZ 8SMD Product overview: B39401B3830Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 395MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 395MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39401B3830Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 395MHZ 8SMD Product overview: B39401B3830Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 395MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 395MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39401B3830Z810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021531-B39401B3830Z810 836-B39401B3830Z810
Product Name SAW Filters - B39401B3830Z810 395MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - HSP48901JC-30 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-7LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details