QUALCOMM, Incorporated SAW Filters - B39401B3823Z810 B39401B3823Z810

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021530-B39401B3823Z 810 Packaging: Reel - TR Applications: Radio Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.059" (1.50mm) Bandwidth: 5MHz Frequency - Center: 397.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021530-B39401B3823Z 810 Packaging: Reel - TR Applications: Radio Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.059" (1.50mm) Bandwidth: 5MHz Frequency - Center: 397.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39401B3823Z810
1021530-B39401B3823Z810
SAW Filters - B39401B3823Z810 1021530-B39401B3823Z810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021530-B39401B3823Z 810 Packaging: Reel - TR Applications: Radio Mounting: SMD (SMT) Insertion Loss: 2.7dB Height (Max): 0.059" (1.50mm) Bandwidth: 5MHz Frequency - Center: 397.5MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021530-B39401B3823Z810
Packaging: Reel - TR
Applications: Radio
Mounting: SMD (SMT)
Insertion Loss: 2.7dB
Height (Max): 0.059" (1.50mm)
Bandwidth: 5MHz
Frequency - Center: 397.5MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
397.5MHZ EMI RFI Filter
836-B39401B3823Z810
397.5MHZ EMI RFI Filter 836-B39401B3823Z810
FILTER SAW 397.5MHZ 8SMD Product overview: B39401B3823Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 397.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 397.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39401B3823Z810 can be used for catalog matching and distributor lookup.

FILTER SAW 397.5MHZ 8SMD Product overview: B39401B3823Z810 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 397.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 397.5MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39401B3823Z810 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021530-B39401B3823Z810 836-B39401B3823Z810
Product Name SAW Filters - B39401B3823Z810 397.5MHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6420CS1 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
SAW Filters - 2312-QPQ1060SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type - 35M8ET - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 35400 kHz
View Details