QUALCOMM, Incorporated 33.9MHZ EMI RFI Filter B39389K9650M100

Description
FILTER IF 38.9&33.9MHZ 5SIP Product overview: B39389K9650M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K9650M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER IF 38.9&33.9MHZ 5SIP Product overview: B39389K9650M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K9650M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33.9MHZ EMI RFI Filter - 836-B39389K9650M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33.9MHZ EMI RFI Filter
836-B39389K9650M100
33.9MHZ EMI RFI Filter 836-B39389K9650M100
FILTER IF 38.9&33.9MHZ 5SIP Product overview: B39389K9650M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K9650M100 can be used for catalog matching and distributor lookup.

FILTER IF 38.9&33.9MHZ 5SIP Product overview: B39389K9650M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K9650M100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - B39389K9650M100
1021529-B39389K9650M100
SAW Filters - B39389K9650M100 1021529-B39389K9650M100
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021529-B39389K9650M 100 Packaging: Tube/Rail Applications: TV Mounting: Through Hole Insertion Loss: 13.9dB Height (Max): 0.343" (8.70mm) Frequency - Center: 38.9MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021529-B39389K9650M100
Packaging: Tube/Rail
Applications: TV
Mounting: Through Hole
Insertion Loss: 13.9dB
Height (Max): 0.343" (8.70mm)
Frequency - Center: 38.9MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39389K9650M100 1021529-B39389K9650M100
Product Name 33.9MHZ EMI RFI Filter SAW Filters - B39389K9650M100
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43168VC-40 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
 - AFS418S3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 418000 kHz
View Details
2 suppliers