QUALCOMM, Incorporated 33.9MHZ 38.9MHz 2KOhm EMI RFI Filter B39389K7257M100

Description
FILTER IF 38.9&33.9MHZ 5SIP / SAW Filter IF 38.9MHz 18.1dB 2KOhm//3pF Thru-Hole 5 Pin SIP5K Product overview: B39389K7257M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ, 38.9MHz, 2KOhm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, 38.9MHz, 2KOhm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K7257M100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER IF 38.9&33.9MHZ 5SIP / SAW Filter IF 38.9MHz 18.1dB 2KOhm//3pF Thru-Hole 5 Pin SIP5K Product overview: B39389K7257M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ, 38.9MHz, 2KOhm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, 38.9MHz, 2KOhm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K7257M100 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33.9MHZ 38.9MHz 2KOhm EMI RFI Filter - 836-B39389K7257M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33.9MHZ 38.9MHz 2KOhm EMI RFI Filter
836-B39389K7257M100
33.9MHZ 38.9MHz 2KOhm EMI RFI Filter 836-B39389K7257M100
FILTER IF 38.9&33.9MHZ 5SIP / SAW Filter IF 38.9MHz 18.1dB 2KOhm//3pF Thru-Hole 5 Pin SIP5K Product overview: B39389K7257M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ, 38.9MHz, 2KOhm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, 38.9MHz, 2KOhm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K7257M100 can be used for catalog matching and distributor lookup.

FILTER IF 38.9&33.9MHZ 5SIP / SAW Filter IF 38.9MHz 18.1dB 2KOhm//3pF Thru-Hole 5 Pin SIP5K Product overview: B39389K7257M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33.9MHZ, 38.9MHz, 2KOhm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 33.9MHZ, 38.9MHz, 2KOhm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39389K7257M100 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39389K7257M100
769496-B39389K7257M100
SAW Filters - B39389K7257M100 769496-B39389K7257M100
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 769496-B39389K7257M1 00 Packaging: Tube Mounting Style: Through Hole Package: 5-SIP Applications: TV Insertion Loss: 16.6dB Part Status: Obsolete(EOL) Family Name: K 7257 M Frequency - Center: 38.9MHz Categories: Filters Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Height (Maximum): 0.343" (8.70mm) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 769496-B39389K7257M100
Packaging: Tube
Mounting Style: Through Hole
Package: 5-SIP
Applications: TV
Insertion Loss: 16.6dB
Part Status: Obsolete(EOL)
Family Name: K 7257 M
Frequency - Center: 38.9MHz
Categories: Filters
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Height (Maximum): 0.343" (8.70mm)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39389K7257M100 769496-B39389K7257M100
Product Name 33.9MHZ 38.9MHz 2KOhm EMI RFI Filter SAW Filters - B39389K7257M100
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Interface - Filters - Active - MAX7438ETP - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-11LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details