QUALCOMM, Incorporated Filters - SAW Filters B39381B3825H310

Description
Win Source Part Number: 1047607-B39381B3825H 310 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8.9dB Height (Max): 0.058" (1.48mm) Bandwidth: 5.1MHz Frequency - Center: 380MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39381B3825H310B3938 1-B3825-H310; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047607-B39381B3825H 310 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8.9dB Height (Max): 0.058" (1.48mm) Bandwidth: 5.1MHz Frequency - Center: 380MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39381B3825H310B3938 1-B3825-H310; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1047607-B39381B3825H310
Filters - SAW Filters 1047607-B39381B3825H310
Win Source Part Number: 1047607-B39381B3825H 310 Category: Filters>SAW Filters Package: Tape & Reel (TR) Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 8.9dB Height (Max): 0.058" (1.48mm) Bandwidth: 5.1MHz Frequency - Center: 380MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Alternative Parts (Cross-Reference): B39381B3825H310B3938 1-B3825-H310; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1047607-B39381B3825H310
Category: Filters>SAW Filters
Package: Tape & Reel (TR)
Applications: Base Stations
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 8.9dB
Height (Max): 0.058" (1.48mm)
Bandwidth: 5.1MHz
Frequency - Center: 380MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Alternative Parts (Cross-Reference): B39381B3825H310B39381-B3825-H310;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1047607-B39381B3825H310
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7444ETA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1065SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.62E6 kHz
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S30A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details