QUALCOMM, Incorporated 38.0MHZ EMI RFI Filter B39380K9352M100

Description
FILTER IF 38.0MHZ AUDIO 5SIP Product overview: B39380K9352M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 38.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39380K9352M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FILTER IF 38.0MHZ AUDIO 5SIP Product overview: B39380K9352M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 38.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39380K9352M100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
38.0MHZ EMI RFI Filter - 836-B39380K9352M100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
38.0MHZ EMI RFI Filter
836-B39380K9352M100
38.0MHZ EMI RFI Filter 836-B39380K9352M100
FILTER IF 38.0MHZ AUDIO 5SIP Product overview: B39380K9352M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 38.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39380K9352M100 can be used for catalog matching and distributor lookup.

FILTER IF 38.0MHZ AUDIO 5SIP Product overview: B39380K9352M100 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38.0MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 38.0MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39380K9352M100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - B39380K9352M100
1021527-B39380K9352M100
SAW Filters - B39380K9352M100 1021527-B39380K9352M100
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021527-B39380K9352M 100 Packaging: Tube/Rail Applications: TV Mounting: Through Hole Insertion Loss: 13.3dB Height (Max): 0.343" (8.70mm) Frequency - Center: 38MHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021527-B39380K9352M100
Packaging: Tube/Rail
Applications: TV
Mounting: Through Hole
Insertion Loss: 13.3dB
Height (Max): 0.343" (8.70mm)
Frequency - Center: 38MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39380K9352M100 1021527-B39380K9352M100
Product Name 38.0MHZ EMI RFI Filter SAW Filters - B39380K9352M100
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7430EUB+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
 - AFS20A20-1227.60-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.23E6 kHz
View Details
2 suppliers