Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021526-B39380K2959M
Packaging: Tube/Rail
Applications: TV
Mounting: Through Hole
Insertion Loss: 18dB
Height (Max): 0.343" (8.70mm)
Frequency - Center: 38MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
FILTER SAW 38MHZ 5SIP Product overview: B39380K2959M100 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 38MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39380K2959M100 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1021526-B39380K2959M100 | 836-B39380K2959M100 |
| Product Name | SAW Filters - B39380K2959M100 | 38MHZ EMI RFI Filter |
| Filter Category | SAW Filter | Active Filter |