Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021524-B39362X6967M
Packaging: Bulk
Applications: DAB
Mounting: Through Hole
Insertion Loss: 9.5dB
Height (Max): 0.343" (8.70mm)
Bandwidth: 3MHz
Frequency - Center: 36.17MHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.681" L x 0.154" W (17.30mm x 3.90mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
FILTER SAW 36.17MHZ 5SIP Product overview: B39362X6967M100 from Qualcomm® RF Front-End (RFFE) filter products is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.17MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 36.17MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39362X6967M100 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters |
| Product Number | 1021524-B39362X6967M100 | 836-B39362X6967M100 |
| Product Name | SAW Filters - B39362X6967M100 | 36.17MHZ EMI RFI Filter |
| Filter Category | SAW Filter | Active Filter |